Fischer Electronik Heat Sink; Thermal Resistance Fischer Elektronik LA 6/150 24V

Description
HEAT SINK; Thermal Resistance:0.225°C/W ; External Height - Metric:74mm; External Width - Metric:62mm; External Length - Metric:150mm; Flow Rate Max:46m³/h; Noise Rating:41dBA; Heat Sink Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:0.225°C/W ; External Height - Metric:74mm; External Width - Metric:62mm; External Length - Metric:150mm; Flow Rate Max:46m³/h; Noise Rating:41dBA; Heat Sink Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Fischer Elektronik - 94M7949 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Fischer Elektronik
94M7949
Heat Sink; Thermal Resistance Fischer Elektronik 94M7949
HEAT SINK; Thermal Resistance:0.225°C/W ; External Height - Metric:74mm; External Width - Metric:62mm; External Length - Metric:150mm; Flow Rate Max:46m³/h; Noise Rating:41dBA; Heat Sink Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:0.225°C/W; External Height - Metric:74mm; External Width - Metric:62mm; External Length - Metric:150mm; Flow Rate Max:46m³/h; Noise Rating:41dBA; Heat Sink Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 94M7949
Product Name Heat Sink; Thermal Resistance Fischer Elektronik
L 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-tps3102-28020 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 15 mm (0.5906 inch)
Material Aluminum; AL6063-T5
View Details