Fischer Electronik Heat Sink, Alum, 0.175 Deg C/w; Thermal Resistance Fischer Elektronik LA 6/150 12V

Description
HEAT SINK, ALUM, 0.175 DEG C/W; Thermal Resistance:0.175°C/W ; External Height - Metric:74mm; External Width - Metric:62mm; External Length - Metric:150mm; Flow Rate Max:56m³/h; Noise Rating:41dBA; Heat Sink Mounting:Surface Mount RoHS Compliant: Yes
Datasheet
Description
HEAT SINK, ALUM, 0.175 DEG C/W; Thermal Resistance:0.175°C/W ; External Height - Metric:74mm; External Width - Metric:62mm; External Length - Metric:150mm; Flow Rate Max:56m³/h; Noise Rating:41dBA; Heat Sink Mounting:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Alum, 0.175 Deg C/w; Thermal Resistance Fischer Elektronik - 42M1958 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Alum, 0.175 Deg C/w; Thermal Resistance Fischer Elektronik
42M1958
Heat Sink, Alum, 0.175 Deg C/w; Thermal Resistance Fischer Elektronik 42M1958
HEAT SINK, ALUM, 0.175 DEG C/W; Thermal Resistance:0.175°C/W ; External Height - Metric:74mm; External Width - Metric:62mm; External Length - Metric:150mm; Flow Rate Max:56m³/h; Noise Rating:41dBA; Heat Sink Mounting:Surface Mount RoHS Compliant: Yes

HEAT SINK, ALUM, 0.175 DEG C/W; Thermal Resistance:0.175°C/W; External Height - Metric:74mm; External Width - Metric:62mm; External Length - Metric:150mm; Flow Rate Max:56m³/h; Noise Rating:41dBA; Heat Sink Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 42M1958
Product Name Heat Sink, Alum, 0.175 Deg C/w; Thermal Resistance Fischer Elektronik
L 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 1846726 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 62 mm (2.44 inch)
W 25 mm (0.9843 inch)
H 20 mm (0.7874 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details