Fischer Electronik Heat Sink, Dip / Ssop / Tssop; Thermal Resistance Fischer Elektronik ICK SMD A 8 SA

Description
HEAT SINK, DIP / SSOP / TSSOP; Thermal Resistance:87°C/W; Packages Cooled:DIP, PLCC, SMD; External Width - Metric:6.3mm; External Height - Metric:4.8mm; External Length - Metric:8mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK, DIP / SSOP / TSSOP; Thermal Resistance:87°C/W; Packages Cooled:DIP, PLCC, SMD; External Width - Metric:6.3mm; External Height - Metric:4.8mm; External Length - Metric:8mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Dip / Ssop / Tssop; Thermal Resistance Fischer Elektronik - 34M6428 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Dip / Ssop / Tssop; Thermal Resistance Fischer Elektronik
34M6428
Heat Sink, Dip / Ssop / Tssop; Thermal Resistance Fischer Elektronik 34M6428
HEAT SINK, DIP / SSOP / TSSOP; Thermal Resistance:87°C/W; Packages Cooled:DIP, PLCC, SMD; External Width - Metric:6.3mm; External Height - Metric:4.8mm; External Length - Metric:8mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SINK, DIP / SSOP / TSSOP; Thermal Resistance:87°C/W; Packages Cooled:DIP, PLCC, SMD; External Width - Metric:6.3mm; External Height - Metric:4.8mm; External Length - Metric:8mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 34M6428
Product Name Heat Sink, Dip / Ssop / Tssop; Thermal Resistance Fischer Elektronik
L 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 7898573 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 125 mm (4.92 inch)
H 50 mm (1.97 inch)
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details