HEAT SINK; Thermal Resistance:4.7°C/W; Packages Cooled:Universal Processor; External Width - Metric:36.4mm; External Height - Metric:10.01mm; External Length - Metric:36.4mm; External Diameter - Metric:-; Heat Sink Material:AluminiumRo
| Newark, An Avnet Company | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 74M2393 |
| Product Name | Heat Sink; Thermal Resistance Fischer Elektronik |
| L | 36 mm (1.43 inch) |