Fischer Electronik Heat Sink; Thermal Resistance Fischer Elektronik ICK S 10 X 10 X 12,5

Description
HEAT SINK; Thermal Resistance:26.3°C/W; Packages Cooled:Universal Processor; External Width - Metric:10mm; External Height - Metric:12.5mm; External Length - Metric:10mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:26.3°C/W; Packages Cooled:Universal Processor; External Width - Metric:10mm; External Height - Metric:12.5mm; External Length - Metric:10mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Fischer Elektronik - 17T5914 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Fischer Elektronik
17T5914
Heat Sink; Thermal Resistance Fischer Elektronik 17T5914
HEAT SINK; Thermal Resistance:26.3°C/W; Packages Cooled:Universal Processor; External Width - Metric:10mm; External Height - Metric:12.5mm; External Length - Metric:10mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:26.3°C/W; Packages Cooled:Universal Processor; External Width - Metric:10mm; External Height - Metric:12.5mm; External Length - Metric:10mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 17T5914
Product Name Heat Sink; Thermal Resistance Fischer Elektronik
L 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1235621 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
H 15 mm (0.5906 inch)
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Thermal Resistance Te Connectivity - 16AC0536 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 6.5 mm (0.2559 inch)
View Details