Fischer Electronik Heat Sink, 35 Lx 35 Wx 10H Mm, Alum; Thermal Resistance Fischer Elektronik ICK BGA 35X35X10

Description
HEAT SINK, 35 LX 35 WX 10H MM, ALUM; Thermal Resistance:15.7°C/W; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:10mm; External Length - Metric:35mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Description
HEAT SINK, 35 LX 35 WX 10H MM, ALUM; Thermal Resistance:15.7°C/W; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:10mm; External Length - Metric:35mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, 35 Lx 35 Wx 10H Mm, Alum; Thermal Resistance Fischer Elektronik - 46T6680 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, 35 Lx 35 Wx 10H Mm, Alum; Thermal Resistance Fischer Elektronik
46T6680
Heat Sink, 35 Lx 35 Wx 10H Mm, Alum; Thermal Resistance Fischer Elektronik 46T6680
HEAT SINK, 35 LX 35 WX 10H MM, ALUM; Thermal Resistance:15.7°C/W; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:10mm; External Length - Metric:35mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SINK, 35 LX 35 WX 10H MM, ALUM; Thermal Resistance:15.7°C/W; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:10mm; External Length - Metric:35mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 46T6680
Product Name Heat Sink, 35 Lx 35 Wx 10H Mm, Alum; Thermal Resistance Fischer Elektronik
L 35 mm (1.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Forged Heat Sinks - DC Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 58 to 117 mm (2.28 to 4.61 inch)
W 37 to 61 mm (1.46 to 2.4 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details