Fischer Electronik Heat Sink; Thermal Resistance Fischer Elektronik ICK BGA 14 X 14

Description
HEAT SINK; Thermal Resistance:29°C/W; Packages Cooled:BGA; External Width - Metric:14mm; External Height - Metric:10.01mm; External Length - Metric:14mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:29°C/W; Packages Cooled:BGA; External Width - Metric:14mm; External Height - Metric:10.01mm; External Length - Metric:14mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Fischer Elektronik - 58M7229 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Fischer Elektronik
58M7229
Heat Sink; Thermal Resistance Fischer Elektronik 58M7229
HEAT SINK; Thermal Resistance:29°C/W; Packages Cooled:BGA; External Width - Metric:14mm; External Height - Metric:10.01mm; External Length - Metric:14mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:29°C/W; Packages Cooled:BGA; External Width - Metric:14mm; External Height - Metric:10.01mm; External Length - Metric:14mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 58M7229
Product Name Heat Sink; Thermal Resistance Fischer Elektronik
L 14 mm (0.5512 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heatsinks - 7898570 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 125 mm (4.92 inch)
H 50 mm (1.97 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details