Fischer Electronik Heat Sink; Thermal Resistance Fischer Elektronik ICK 14/16 B

Description
HEAT SINK; Thermal Resistance:50°C/W; Packages Cooled:DIP; External Width - Metric:19mm; External Height - Metric:4.8mm; External Length - Metric:6.3mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:50°C/W; Packages Cooled:DIP; External Width - Metric:19mm; External Height - Metric:4.8mm; External Length - Metric:6.3mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Fischer Elektronik - 11M2082 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Fischer Elektronik
11M2082
Heat Sink; Thermal Resistance Fischer Elektronik 11M2082
HEAT SINK; Thermal Resistance:50°C/W; Packages Cooled:DIP; External Width - Metric:19mm; External Height - Metric:4.8mm; External Length - Metric:6.3mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:50°C/W; Packages Cooled:DIP; External Width - Metric:19mm; External Height - Metric:4.8mm; External Length - Metric:6.3mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 11M2082
Product Name Heat Sink; Thermal Resistance Fischer Elektronik
L 6 mm (0.2480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - WPR Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details