Fischer Electronik Gap Filler, Gel Foil, 1.5 W/m K, 1Mm; Insulator Body Material Fischer Elektronik GEL10

Description
GAP FILLER, GEL FOIL, 1.5 W/M K, 1MM; Insulator Body Material:Silicone Foil; Thermal Conductivity:1.5W/m. K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:14kV/mm; Product RoHS Compliant: Yes
Datasheet
Description
GAP FILLER, GEL FOIL, 1.5 W/M K, 1MM; Insulator Body Material:Silicone Foil; Thermal Conductivity:1.5W/m. K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:14kV/mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gap Filler, Gel Foil, 1.5 W/m K, 1Mm; Insulator Body Material Fischer Elektronik - 65W5608 - Newark, An Avnet Company
Chicago, IL, United States
Gap Filler, Gel Foil, 1.5 W/m K, 1Mm; Insulator Body Material Fischer Elektronik
65W5608
Gap Filler, Gel Foil, 1.5 W/m K, 1Mm; Insulator Body Material Fischer Elektronik 65W5608
GAP FILLER, GEL FOIL, 1.5 W/M K, 1MM; Insulator Body Material:Silicone Foil; Thermal Conductivity:1.5W/m. K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:14kV/mm; Product RoHS Compliant: Yes

GAP FILLER, GEL FOIL, 1.5 W/M K, 1MM; Insulator Body Material:Silicone Foil; Thermal Conductivity:1.5W/m.K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:14kV/mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 65W5608
Product Name Gap Filler, Gel Foil, 1.5 W/m K, 1Mm; Insulator Body Material Fischer Elektronik
Thermal Conductivity 1.5 W/m-K (0.8667 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details
Low Viscosity, Electrically Insulating Epoxy Features Excellent Optical Clarity - EP30LP-2 - Master Bond, Inc.
Specs
Type High Dielectric; Optical
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details