Fischer Electronik
Heatsinks
FK 250 06 LF PAK
Description
Heatsink LF PAK 37 K/W
Request a Quote
Email Supplier
Description
Heatsink LF PAK 37 K/W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
6988123 |
|
Product Name
|
Heatsinks |
|
L
|
15 mm (0.5906 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
W
240 mm (9.45 inch)
H
73 mm (2.87 inch)
Material
Aluminum; AL6063-T5
View Details
L
200 mm (7.87 inch)
W
135 mm (5.31 inch)
H
98 mm (3.86 inch)
View Details
ToneCooling Technology Co., Ltd
L
90 mm (3.52 inch)
W
89.5 mm (3.52 inch)
H
69 mm (2.72 inch)
View Details