The Fischer FXA through bolts has been designed for your pre-positioned and push-through installations. The professional grade, heavy-duty expansion anchors are easy to use and are excellent for using in those heavy jobs such as garage doors, security grills or anywhere where security and safety are important.
Type = FXA Through Bolt
Length = 66mm
Fixing Hole Diameter = 8mm
Material = Steel
RS Components, Ltd. | |
---|---|
Product Category | Framing Anchors, Hangers, and Ties |
Product Number | 1058516 |