The Throughbolt is a torque controlled anchor suitable for use in concrete over C20/25.
Thread Size = M12
Type = Galvanised Through Bolt
Length = 85mm
Fixing Hole Diameter = 12mm
Maximum Fixing Thickness = 10mm
Material = Carbon Steel
RS Components, Ltd. | |
---|---|
Product Category | Framing Anchors, Hangers, and Ties |
Product Number | 9086703 |