First Sensor AG Near Ultraviolet (NUV) SiPMs 5000077

Description
Silicon photomultipliers (SiPMs) from First Sensor are innovative solid-state silicon detectors with single photon sensitivity. SiPMs are a valid alternative to photomultiplier tubes. The main benefits of these detectors are high gain, extremely good timing performance and low operating voltage. They are insensitive to magnetic field and have a high integration level. The detectors are optimized for Near Ultraviolet (NUV) or red, green and blue (RGB) light detection with peak sensitivities at 420 nm or 550 nm. The Chip Scale Package (CSP) provides a cost-effective solution with an edgeless SiPM die to maximize the active area. Typical applications include high energy physics, medical imaging, nuclear medicine, homeland security and analytical instruments. Special features Single photon sensitivity Light detection from 350 to 900 nm Dark count rate <100/<200 kHz/mm2 Superior breakdown voltage uniformity Excellent temperature stability Very high gain (106) Extremely good timing performance Insensitive to magnetic fields Not damaged by ambient light RoHS compliant Chip Scale Package (CSP) Further, First Sensor develops SiPM modules which can be adapted to your specific requirements and allow for easy test runs and integration into your systems.
Datasheet
Description
Silicon photomultipliers (SiPMs) from First Sensor are innovative solid-state silicon detectors with single photon sensitivity. SiPMs are a valid alternative to photomultiplier tubes. The main benefits of these detectors are high gain, extremely good timing performance and low operating voltage. They are insensitive to magnetic field and have a high integration level. The detectors are optimized for Near Ultraviolet (NUV) or red, green and blue (RGB) light detection with peak sensitivities at 420 nm or 550 nm. The Chip Scale Package (CSP) provides a cost-effective solution with an edgeless SiPM die to maximize the active area. Typical applications include high energy physics, medical imaging, nuclear medicine, homeland security and analytical instruments. Special features Single photon sensitivity Light detection from 350 to 900 nm Dark count rate <100/<200 kHz/mm2 Superior breakdown voltage uniformity Excellent temperature stability Very high gain (106) Extremely good timing performance Insensitive to magnetic fields Not damaged by ambient light RoHS compliant Chip Scale Package (CSP) Further, First Sensor develops SiPM modules which can be adapted to your specific requirements and allow for easy test runs and integration into your systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Near Ultraviolet (NUV) SiPMs - 5000077 - First Sensor AG
Berlin, Germany
Near Ultraviolet (NUV) SiPMs
5000077
Near Ultraviolet (NUV) SiPMs 5000077
Silicon photomultipliers (SiPMs) from First Sensor are innovative solid-state silicon detectors with single photon sensitivity. SiPMs are a valid alternative to photomultiplier tubes. The main benefits of these detectors are high gain, extremely good timing performance and low operating voltage. They are insensitive to magnetic field and have a high integration level. The detectors are optimized for Near Ultraviolet (NUV) or red, green and blue (RGB) light detection with peak sensitivities at 420 nm or 550 nm. The Chip Scale Package (CSP) provides a cost-effective solution with an edgeless SiPM die to maximize the active area. Typical applications include high energy physics, medical imaging, nuclear medicine, homeland security and analytical instruments. Special features Single photon sensitivity Light detection from 350 to 900 nm Dark count rate <100/<200 kHz/mm2 Superior breakdown voltage uniformity Excellent temperature stability Very high gain (106) Extremely good timing performance Insensitive to magnetic fields Not damaged by ambient light RoHS compliant Chip Scale Package (CSP) Further, First Sensor develops SiPM modules which can be adapted to your specific requirements and allow for easy test runs and integration into your systems.

Silicon photomultipliers (SiPMs) from First Sensor are innovative solid-state silicon detectors with single photon sensitivity. SiPMs are a valid alternative to photomultiplier tubes. The main benefits of these detectors are high gain, extremely good timing performance and low operating voltage. They are insensitive to magnetic field and have a high integration level. The detectors are optimized for Near Ultraviolet (NUV) or red, green and blue (RGB) light detection with peak sensitivities at 420 nm or 550 nm. The Chip Scale Package (CSP) provides a cost-effective solution with an edgeless SiPM die to maximize the active area.

Typical applications include high energy physics, medical imaging, nuclear medicine, homeland security and analytical instruments.

Special features

  • Single photon sensitivity
  • Light detection from 350 to 900 nm
  • Dark count rate <100/<200 kHz/mm2
  • Superior breakdown voltage uniformity
  • Excellent temperature stability
  • Very high gain (106)
  • Extremely good timing performance
  • Insensitive to magnetic fields
  • Not damaged by ambient light
  • RoHS compliant Chip Scale Package (CSP)

Further, First Sensor develops SiPM modules which can be adapted to your specific requirements and allow for easy test runs and integration into your systems.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Sensor Chips
Product Number 5000077
Product Name Near Ultraviolet (NUV) SiPMs
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLR - 937087-TMP303BDRLR - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motion Sensor ICs - 2441845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details