Finisar Corporation Fiber Optics - Fiber Optics - Transceiver Modules - V23836-C18-C63 V23836-C18-C63

Description
Manufacturer: Finisar Corporation Win Source Part Number: 1278843-V23836-C18-C 63 Mounting Style: Through Hole Connector Type: SC Applications: Ethernet Data Rate: 155Mbps Wavelength: 1310nm Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: Finisar Corporation Win Source Part Number: 1278843-V23836-C18-C 63 Mounting Style: Through Hole Connector Type: SC Applications: Ethernet Data Rate: 155Mbps Wavelength: 1310nm Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - V23836-C18-C63 - 1278843-V23836-C18-C63 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - V23836-C18-C63
1278843-V23836-C18-C63
Fiber Optics - Fiber Optics - Transceiver Modules - V23836-C18-C63 1278843-V23836-C18-C63
Manufacturer: Finisar Corporation Win Source Part Number: 1278843-V23836-C18-C 63 Mounting Style: Through Hole Connector Type: SC Applications: Ethernet Data Rate: 155Mbps Wavelength: 1310nm Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Finisar Corporation
Win Source Part Number: 1278843-V23836-C18-C63
Mounting Style: Through Hole
Connector Type: SC
Applications: Ethernet
Data Rate: 155Mbps
Wavelength: 1310nm
Categories: Optoelectronics
Status: Obsolete
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1278843-V23836-C18-C63
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - V23836-C18-C63
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Output Power 21 dBm
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24A - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details