Finisar Corporation Optoelectronics - Fiber Optics - Transceiver Modules FTLX8574D3BCL

Description
Win Source Part Number: 1222082-FTLX8574D3BC L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet, Fibre Channel Standard Package: 1 Data Rate: 10.5Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP+ Alternative Parts (Cross-Reference): FTLX8574D3BCL.; ECCN: 5A991B4A Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 775-1169,1175870 Base Product Number: FTLX8574
Request a Quote Datasheet
Description
Win Source Part Number: 1222082-FTLX8574D3BC L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet, Fibre Channel Standard Package: 1 Data Rate: 10.5Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP+ Alternative Parts (Cross-Reference): FTLX8574D3BCL.; ECCN: 5A991B4A Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 775-1169,1175870 Base Product Number: FTLX8574
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1222082-FTLX8574D3BCL - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1222082-FTLX8574D3BCL
Optoelectronics - Fiber Optics - Transceiver Modules 1222082-FTLX8574D3BCL
Win Source Part Number: 1222082-FTLX8574D3BC L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet, Fibre Channel Standard Package: 1 Data Rate: 10.5Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP+ Alternative Parts (Cross-Reference): FTLX8574D3BCL.; ECCN: 5A991B4A Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 775-1169,1175870 Base Product Number: FTLX8574

Win Source Part Number: 1222082-FTLX8574D3BCL
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: LC Duplex
Package: Tray
Applications: Ethernet, Fibre Channel
Standard Package: 1
Data Rate: 10.5Gbps
Wavelength: 850nm
Voltage - Supply: 3.3V
Mounting Type: Pluggable, SFP+
Alternative Parts (Cross-Reference): FTLX8574D3BCL.;
ECCN: 5A991B4A
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Finisar Corporation
Other Names: 775-1169,1175870
Base Product Number: FTLX8574

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1222082-FTLX8574D3BCL
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1774868 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
24.25 - 27.5 GHz GaAs Front End Module - QPF4010 - Qorvo
Specs
Features RoHS
Operating Frequency 24250 to 27500 MHz
View Details
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details