Finisar Corporation Optoelectronics - Fiber Optics - Transceiver Modules FTLX8571D3BCV

Description
Win Source Part Number: 1205102-FTLX8571D3BC V Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet Standard Package: 1 Data Rate: 10.3Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP+ ECCN: 5A991B4A Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 1087779,775-1147,FTL X8571D3BCV-ND,Q69617 71 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1205102-FTLX8571D3BC V Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet Standard Package: 1 Data Rate: 10.3Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP+ ECCN: 5A991B4A Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 1087779,775-1147,FTL X8571D3BCV-ND,Q69617 71 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1205102-FTLX8571D3BCV - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1205102-FTLX8571D3BCV
Optoelectronics - Fiber Optics - Transceiver Modules 1205102-FTLX8571D3BCV
Win Source Part Number: 1205102-FTLX8571D3BC V Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet Standard Package: 1 Data Rate: 10.3Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP+ ECCN: 5A991B4A Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 1087779,775-1147,FTL X8571D3BCV-ND,Q69617 71 Product Status: Obsolete

Win Source Part Number: 1205102-FTLX8571D3BCV
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: LC Duplex
Package: Bulk
Applications: Ethernet
Standard Package: 1
Data Rate: 10.3Gbps
Wavelength: 850nm
Voltage - Supply: 3.3V
Mounting Type: Pluggable, SFP+
ECCN: 5A991B4A
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Finisar Corporation
Other Names: 1087779,775-1147,FTLX8571D3BCV-ND,Q6961771
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1205102-FTLX8571D3BCV
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Output Power 21 dBm
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1222-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 850 to 1900 MHz
View Details
2 suppliers
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details