Finisar Corporation Fiber Optics - Fiber Optics - Transceiver Modules - FTLX8512D3BCL FTLX8512D3BCL

Description
Manufacturer: Finisar Corporation Win Source Part Number: 872398-FTLX8512D3BCL Features: Transceiver Module Ethernet 10.5Gbs 850nm 3.3V LC Duplex Pluggable, XFP Package: Bulk Mounting: Pluggable, XFP Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B4A Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Other Part Number: 1134055, 775-1089
Request a Quote Datasheet
Description
Manufacturer: Finisar Corporation Win Source Part Number: 872398-FTLX8512D3BCL Features: Transceiver Module Ethernet 10.5Gbs 850nm 3.3V LC Duplex Pluggable, XFP Package: Bulk Mounting: Pluggable, XFP Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B4A Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Other Part Number: 1134055, 775-1089
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - FTLX8512D3BCL - 872398-FTLX8512D3BCL - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - FTLX8512D3BCL
872398-FTLX8512D3BCL
Fiber Optics - Fiber Optics - Transceiver Modules - FTLX8512D3BCL 872398-FTLX8512D3BCL
Manufacturer: Finisar Corporation Win Source Part Number: 872398-FTLX8512D3BCL Features: Transceiver Module Ethernet 10.5Gbs 850nm 3.3V LC Duplex Pluggable, XFP Package: Bulk Mounting: Pluggable, XFP Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B4A Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Other Part Number: 1134055, 775-1089

Manufacturer: Finisar Corporation
Win Source Part Number: 872398-FTLX8512D3BCL
Features: Transceiver Module Ethernet 10.5Gbs 850nm 3.3V LC Duplex Pluggable, XFP
Package: Bulk
Mounting: Pluggable, XFP
Part Status: Obsolete
Categories: Optoelectronics
ECCN: 5A991B4A
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Other Part Number: 1134055, 775-1089

Buy Now Datasheet
TXRX XFP SGL 10.5GB/S 850NM - 291-FTLX8512D3BCL - Utmel Electronic Limited
Hong Kong, China
TXRX XFP SGL 10.5GB/S 850NM
291-FTLX8512D3BCL
TXRX XFP SGL 10.5GB/S 850NM 291-FTLX8512D3BCL
TXRX XFP SGL 10.5GB/S 850NM

TXRX XFP SGL 10.5GB/S 850NM

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Modules RF Transceivers
Product Number 872398-FTLX8512D3BCL 291-FTLX8512D3BCL
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - FTLX8512D3BCL TXRX XFP SGL 10.5GB/S 850NM
Device Type Rec-Trans
Package Type Plugin; Pluggable, XFP Plugin
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features RoHS
View Details
RF Modules - 2069147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details