Finisar Corporation Fiber Optics - Fiber Optics - Transceiver Modules - FTLX1471D3BCL FTLX1471D3BCL

Description
Manufacturer: Finisar Corporation Win Source Part Number: 774813-FTLX1471D3BCL Connector Type: LC Duplex Applications: Ethernet Mounting: Pluggable, SFP+ Operating Supply Voltage: 3.3V Data Rate: 10Gbps Family Name: FTLX1471D3BCL Wavelength: 1310nm Categories: Optoelectronics Introduction Date: June 03, 2008 ECCN: 5A991.b.5.a Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Finisar Corporation Win Source Part Number: 774813-FTLX1471D3BCL Connector Type: LC Duplex Applications: Ethernet Mounting: Pluggable, SFP+ Operating Supply Voltage: 3.3V Data Rate: 10Gbps Family Name: FTLX1471D3BCL Wavelength: 1310nm Categories: Optoelectronics Introduction Date: June 03, 2008 ECCN: 5A991.b.5.a Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - FTLX1471D3BCL - 774813-FTLX1471D3BCL - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - FTLX1471D3BCL
774813-FTLX1471D3BCL
Fiber Optics - Fiber Optics - Transceiver Modules - FTLX1471D3BCL 774813-FTLX1471D3BCL
Manufacturer: Finisar Corporation Win Source Part Number: 774813-FTLX1471D3BCL Connector Type: LC Duplex Applications: Ethernet Mounting: Pluggable, SFP+ Operating Supply Voltage: 3.3V Data Rate: 10Gbps Family Name: FTLX1471D3BCL Wavelength: 1310nm Categories: Optoelectronics Introduction Date: June 03, 2008 ECCN: 5A991.b.5.a Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Finisar Corporation
Win Source Part Number: 774813-FTLX1471D3BCL
Connector Type: LC Duplex
Applications: Ethernet
Mounting: Pluggable, SFP+
Operating Supply Voltage: 3.3V
Data Rate: 10Gbps
Family Name: FTLX1471D3BCL
Wavelength: 1310nm
Categories: Optoelectronics
Introduction Date: June 03, 2008
ECCN: 5A991.b.5.a
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 774813-FTLX1471D3BCL
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - FTLX1471D3BCL
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi Front End Module - QPF4206B - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2400 to 2500 MHz
View Details
RF Modules - 1367687 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; FSK, ASK
Features RoHS
Interface Type Serial Interface; Rs232
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Specs
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM
Radio Technique Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz
View Details