Finisar Corporation Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8529P3BCV FTLF8529P3BCV

Description
Manufacturer: Finisar Corporation Win Source Part Number: 872397-FTLF8529P3BCV Features: Transceiver Module Fibre Channel Links 14.025Gbps 850nm 3.3V LC Duplex Pluggable, SFP+ Package: Bulk Mounting: Pluggable, SFP+ Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B4A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Other Part Number: 1112362, 775-1137, FTLF8529P3BCV-ND, Q7336830
Request a Quote Datasheet
Description
Manufacturer: Finisar Corporation Win Source Part Number: 872397-FTLF8529P3BCV Features: Transceiver Module Fibre Channel Links 14.025Gbps 850nm 3.3V LC Duplex Pluggable, SFP+ Package: Bulk Mounting: Pluggable, SFP+ Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B4A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Other Part Number: 1112362, 775-1137, FTLF8529P3BCV-ND, Q7336830
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8529P3BCV - 872397-FTLF8529P3BCV - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8529P3BCV
872397-FTLF8529P3BCV
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8529P3BCV 872397-FTLF8529P3BCV
Manufacturer: Finisar Corporation Win Source Part Number: 872397-FTLF8529P3BCV Features: Transceiver Module Fibre Channel Links 14.025Gbps 850nm 3.3V LC Duplex Pluggable, SFP+ Package: Bulk Mounting: Pluggable, SFP+ Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B4A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Other Part Number: 1112362, 775-1137, FTLF8529P3BCV-ND, Q7336830

Manufacturer: Finisar Corporation
Win Source Part Number: 872397-FTLF8529P3BCV
Features: Transceiver Module Fibre Channel Links 14.025Gbps 850nm 3.3V LC Duplex Pluggable, SFP+
Package: Bulk
Mounting: Pluggable, SFP+
Part Status: Obsolete
Categories: Optoelectronics
ECCN: 5A991B4A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Other Part Number: 1112362, 775-1137, FTLF8529P3BCV-ND, Q7336830

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 872397-FTLF8529P3BCV
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8529P3BCV
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 6 Front End Module - QPF4526 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
RF Modules - 2069149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
RF Modem Modules - WHM900 - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
Radio Technique Frequency-Hopping Spread Spectrum
View Details