Finisar Corporation Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8519F2GTL FTLF8519F2GTL

Description
Manufacturer: Finisar Corporation Win Source Part Number: 814004-FTLF8519F2GTL Mounting Style: Through Hole Connector Type: LC Duplex Applications: Ethernet Data Rate: 2.125Gbps Wavelength: 850nm Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Finisar Corporation Win Source Part Number: 814004-FTLF8519F2GTL Mounting Style: Through Hole Connector Type: LC Duplex Applications: Ethernet Data Rate: 2.125Gbps Wavelength: 850nm Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8519F2GTL - 814004-FTLF8519F2GTL - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8519F2GTL
814004-FTLF8519F2GTL
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8519F2GTL 814004-FTLF8519F2GTL
Manufacturer: Finisar Corporation Win Source Part Number: 814004-FTLF8519F2GTL Mounting Style: Through Hole Connector Type: LC Duplex Applications: Ethernet Data Rate: 2.125Gbps Wavelength: 850nm Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Finisar Corporation
Win Source Part Number: 814004-FTLF8519F2GTL
Mounting Style: Through Hole
Connector Type: LC Duplex
Applications: Ethernet
Data Rate: 2.125Gbps
Wavelength: 850nm
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 814004-FTLF8519F2GTL
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8519F2GTL
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Modules - 2069149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details