Finisar Corporation Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1621P1BCL FTLF1621P1BCL

Description
Manufacturer: Finisar Corporation Win Source Part Number: 814456-FTLF1621P1BCL Mounting Style: Pluggable, SFP Connector Type: LC Duplex Applications: Ethernet, Fibre Channel Data Rate: 2667Mbps Wavelength: 1550nm Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: Finisar Corporation Win Source Part Number: 814456-FTLF1621P1BCL Mounting Style: Pluggable, SFP Connector Type: LC Duplex Applications: Ethernet, Fibre Channel Data Rate: 2667Mbps Wavelength: 1550nm Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1621P1BCL - 814456-FTLF1621P1BCL - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1621P1BCL
814456-FTLF1621P1BCL
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1621P1BCL 814456-FTLF1621P1BCL
Manufacturer: Finisar Corporation Win Source Part Number: 814456-FTLF1621P1BCL Mounting Style: Pluggable, SFP Connector Type: LC Duplex Applications: Ethernet, Fibre Channel Data Rate: 2667Mbps Wavelength: 1550nm Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: Finisar Corporation
Win Source Part Number: 814456-FTLF1621P1BCL
Mounting Style: Pluggable, SFP
Connector Type: LC Duplex
Applications: Ethernet, Fibre Channel
Data Rate: 2667Mbps
Wavelength: 1550nm
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 814456-FTLF1621P1BCL
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1621P1BCL
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307767 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
900MHz HumRC™ Series Remote Control Transceiver - HUM-900-RC - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
View Details
2 suppliers
RF Transceiver Modules and Modems - 602-1755-ND - DigiKey
Specs
Features RoHS
Package Type Module
View Details
3 suppliers