Finisar Corporation Optoelectronics - Fiber Optics - Transceiver Modules FTLF1323P1BTR

Description
Win Source Part Number: 1228869-FTLF1323P1BT R Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet Standard Package: 1 Data Rate: 155Mbps Wavelength: 1310nm Voltage - Supply: 3.1V ~ 3.5V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 775-1019,-775-1019,1 039809 Base Product Number: FTLF1323
Request a Quote Datasheet
Description
Win Source Part Number: 1228869-FTLF1323P1BT R Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet Standard Package: 1 Data Rate: 155Mbps Wavelength: 1310nm Voltage - Supply: 3.1V ~ 3.5V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 775-1019,-775-1019,1 039809 Base Product Number: FTLF1323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1228869-FTLF1323P1BTR - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1228869-FTLF1323P1BTR
Optoelectronics - Fiber Optics - Transceiver Modules 1228869-FTLF1323P1BTR
Win Source Part Number: 1228869-FTLF1323P1BT R Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet Standard Package: 1 Data Rate: 155Mbps Wavelength: 1310nm Voltage - Supply: 3.1V ~ 3.5V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 775-1019,-775-1019,1 039809 Base Product Number: FTLF1323

Win Source Part Number: 1228869-FTLF1323P1BTR
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: LC Duplex
Package: Tray
Applications: Ethernet
Standard Package: 1
Data Rate: 155Mbps
Wavelength: 1310nm
Voltage - Supply: 3.1V ~ 3.5V
Mounting Type: Pluggable, SFP
ECCN: 5A991B5A
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Finisar Corporation
Other Names: 775-1019,-775-1019,1039809
Base Product Number: FTLF1323

Buy Now Datasheet
TXRX OPT X2 155 MB/S 1310NM - 291-FTLF1323P1BTR - Utmel Electronic Limited
Hong Kong, China
TXRX OPT X2 155 MB/S 1310NM
291-FTLF1323P1BTR
TXRX OPT X2 155 MB/S 1310NM 291-FTLF1323P1BTR
TXRX OPT X2 155 MB/S 1310NM

TXRX OPT X2 155 MB/S 1310NM

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Modules RF Transceivers
Product Number 1228869-FTLF1323P1BTR 291-FTLF1323P1BTR
Product Name Optoelectronics - Fiber Optics - Transceiver Modules TXRX OPT X2 155 MB/S 1310NM
Device Type Rec-Trans
RF Connectors LC Duplex
Package Type Plugin Plugin
Supply Voltage 3.1 to 3.5 volts 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1791182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A110LR09A - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details
Class 1 Surface Mount Bluetooth Board - BT44-111S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details