Finisar Corporation Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1321S1MTL FTLF1321S1MTL

Description
Manufacturer: Finisar Corporation Win Source Part Number: 1176146-FTLF1321S1MT L Mounting Style: Through Hole Connector Type: LC Duplex Applications: Ethernet, Fibre Channel Operating Supply Voltage: 3.3V Data Rate: 2.67Gbps Family Name: FTLF1321S1MTL Wavelength: 1310nm Categories: Optoelectronics Manufacturer Homepage: www.finisar.com/home .php Introduction Date: November 30, 2006 ECCN: 5A991.b.5.a Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Finisar Corporation Win Source Part Number: 1176146-FTLF1321S1MT L Mounting Style: Through Hole Connector Type: LC Duplex Applications: Ethernet, Fibre Channel Operating Supply Voltage: 3.3V Data Rate: 2.67Gbps Family Name: FTLF1321S1MTL Wavelength: 1310nm Categories: Optoelectronics Manufacturer Homepage: www.finisar.com/home .php Introduction Date: November 30, 2006 ECCN: 5A991.b.5.a Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1321S1MTL - 1176146-FTLF1321S1MTL - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1321S1MTL
1176146-FTLF1321S1MTL
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1321S1MTL 1176146-FTLF1321S1MTL
Manufacturer: Finisar Corporation Win Source Part Number: 1176146-FTLF1321S1MT L Mounting Style: Through Hole Connector Type: LC Duplex Applications: Ethernet, Fibre Channel Operating Supply Voltage: 3.3V Data Rate: 2.67Gbps Family Name: FTLF1321S1MTL Wavelength: 1310nm Categories: Optoelectronics Manufacturer Homepage: www.finisar.com/home .php Introduction Date: November 30, 2006 ECCN: 5A991.b.5.a Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Finisar Corporation
Win Source Part Number: 1176146-FTLF1321S1MTL
Mounting Style: Through Hole
Connector Type: LC Duplex
Applications: Ethernet, Fibre Channel
Operating Supply Voltage: 3.3V
Data Rate: 2.67Gbps
Family Name: FTLF1321S1MTL
Wavelength: 1310nm
Categories: Optoelectronics
Manufacturer Homepage: www.finisar.com/home.php
Introduction Date: November 30, 2006
ECCN: 5A991.b.5.a
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1176146-FTLF1321S1MTL
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1321S1MTL
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM45655 - Qorvo
Specs
Features RoHS
Operating Frequency 5000 to 115000 MHz
Package Type Laminate
View Details
UART / SPI Interfaces WiFi 802.11b/g/n Modules for OEM’s - RW8200HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector (optional feature)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1122-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 850 to 1900 MHz
View Details
2 suppliers