Finisar Corporation Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1318P3BTL FTLF1318P3BTL

Description
Manufacturer: Finisar Corporation Win Source Part Number: 872395-FTLF1318P3BTL Features: Transceiver Module Ethernet, Fibre Channel 1.25Gbps 1310nm 3.3V LC Duplex Pluggable, SFP Package: Tray Mounting: Pluggable, SFP Family Name: FTLF1318 Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8517.62.0090 Other Part Number: 1089636, 775-1082
Request a Quote Datasheet
Description
Manufacturer: Finisar Corporation Win Source Part Number: 872395-FTLF1318P3BTL Features: Transceiver Module Ethernet, Fibre Channel 1.25Gbps 1310nm 3.3V LC Duplex Pluggable, SFP Package: Tray Mounting: Pluggable, SFP Family Name: FTLF1318 Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8517.62.0090 Other Part Number: 1089636, 775-1082
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1318P3BTL - 872395-FTLF1318P3BTL - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1318P3BTL
872395-FTLF1318P3BTL
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1318P3BTL 872395-FTLF1318P3BTL
Manufacturer: Finisar Corporation Win Source Part Number: 872395-FTLF1318P3BTL Features: Transceiver Module Ethernet, Fibre Channel 1.25Gbps 1310nm 3.3V LC Duplex Pluggable, SFP Package: Tray Mounting: Pluggable, SFP Family Name: FTLF1318 Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8517.62.0090 Other Part Number: 1089636, 775-1082

Manufacturer: Finisar Corporation
Win Source Part Number: 872395-FTLF1318P3BTL
Features: Transceiver Module Ethernet, Fibre Channel 1.25Gbps 1310nm 3.3V LC Duplex Pluggable, SFP
Package: Tray
Mounting: Pluggable, SFP
Family Name: FTLF1318
Categories: Optoelectronics
ECCN: 5A991B5A
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8517.62.0090
Other Part Number: 1089636, 775-1082

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 872395-FTLF1318P3BTL
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1318P3BTL
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1791182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
RF Transceiver Modules and Modems - 591-1038-ND - DigiKey
Specs
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 2400 MHz
Sensitivity -82 dBm
View Details
3 suppliers