Finisar Corporation Fiber Optics - Fiber Optics - Transceiver Modules - FCLF8522P2BTL FCLF8522P2BTL

Description
Manufacturer: Finisar Corporation Win Source Part Number: 1173617-FCLF8522P2BT L Connector Type: RJ45 Applications: Ethernet Mounting: Pluggable, SFP Operating Supply Voltage: 3.3V Data Rate: 1.25Gbps Family Name: FCLF8522P2BTL Categories: Optoelectronics Manufacturer Homepage: www.finisar.com/home .php Alternative Parts (Cross-Reference): ABCU-5710RZ; ABCU-5700RZ; ABCU-571NRZ-LU; Introduction Date: July 24, 2009 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Finisar Corporation Win Source Part Number: 1173617-FCLF8522P2BT L Connector Type: RJ45 Applications: Ethernet Mounting: Pluggable, SFP Operating Supply Voltage: 3.3V Data Rate: 1.25Gbps Family Name: FCLF8522P2BTL Categories: Optoelectronics Manufacturer Homepage: www.finisar.com/home .php Alternative Parts (Cross-Reference): ABCU-5710RZ; ABCU-5700RZ; ABCU-571NRZ-LU; Introduction Date: July 24, 2009 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - FCLF8522P2BTL - 1173617-FCLF8522P2BTL - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - FCLF8522P2BTL
1173617-FCLF8522P2BTL
Fiber Optics - Fiber Optics - Transceiver Modules - FCLF8522P2BTL 1173617-FCLF8522P2BTL
Manufacturer: Finisar Corporation Win Source Part Number: 1173617-FCLF8522P2BT L Connector Type: RJ45 Applications: Ethernet Mounting: Pluggable, SFP Operating Supply Voltage: 3.3V Data Rate: 1.25Gbps Family Name: FCLF8522P2BTL Categories: Optoelectronics Manufacturer Homepage: www.finisar.com/home .php Alternative Parts (Cross-Reference): ABCU-5710RZ; ABCU-5700RZ; ABCU-571NRZ-LU; Introduction Date: July 24, 2009 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Finisar Corporation
Win Source Part Number: 1173617-FCLF8522P2BTL
Connector Type: RJ45
Applications: Ethernet
Mounting: Pluggable, SFP
Operating Supply Voltage: 3.3V
Data Rate: 1.25Gbps
Family Name: FCLF8522P2BTL
Categories: Optoelectronics
Manufacturer Homepage: www.finisar.com/home.php
Alternative Parts (Cross-Reference): ABCU-5710RZ; ABCU-5700RZ; ABCU-571NRZ-LU;
Introduction Date: July 24, 2009
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1173617-FCLF8522P2BTL
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - FCLF8522P2BTL
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1774868 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
5.18 - 5.925 GHz 802.11ac/p Wi-Fi C-V2X Automotive Front End Module - QPF4554Q - Qorvo
Specs
Features RoHS
Operating Frequency 5180 to 5925 MHz
Package Type Surface Mount; QFN
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1035-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 850 to 1900 MHz
View Details
2 suppliers
Fiber Optics - Fiber Optics - Transceiver Modules - HFCT-5208EMZ - 776008-HFCT-5208EMZ - Win Source Electronics
Specs
Device Type Rec-Trans
RF Connectors SC
Supply Voltage 4.75 to 5.25 volts
View Details