FineTek PT PID+Fuzzy Temperature Controller

Description
The 76 series programmable temperature controller is FineTek's high-end controller. Equipped with a 14 bit analog/ digital converter core processor and with FUZZY and improved PID calculation microprocessor, the controller is capable of fast and accurate performance with reliable results. Double row of 4 digit displays indicates Present Value and Set Value (except PT7610), enables user friendly readings and coupled with 3 buttons operation, it makes operating the controller very convenient. 53 Series programmable temperature controller is FineTek's mid-range series of controllers. It uses a 12bit analog / digital converter core processor for fast performance and provide reliable and stable results. Dual rows of 3 digits LED display gives clear and simple read outs of present value and set value. Operating by 4 buttons platform and user have ease of usage and user-friendly interface PT PID+Fuzzy Temperature Controller The 76 series programmable temperature controller is FineTek's high-end controller. Equipped with a 14 bit analog/ digital converter core processor and with FUZZY and improved PID calculation microprocessor, the controller is capable of fast and accurate performance with reliable results. Double row of 4 digit displays indicates Present Value and Set Value (except PT7610), enables user friendly readings and coupled with 3 buttons operation, it makes operating the controller very convenient. 53 Series programmable temperature controller is FineTek's mid-range series of controllers. It uses a 12bit analog / digital converter core processor for fast performance and provide reliable and stable results. Dual rows of 3 digits LED display gives clear and simple read outs of present value and set value. Operating by 4 buttons platform and user have ease of usage and user-friendly interface PT-7 Series 。On / Off, PID+Fuzzy Control 。Switching Power Supply 85~265 Vac or 18~36 Vdc 。Auto-tuning, High Accuracy 。Sensor Break Alarm 。Lock Protection for Variety Parameters 。Heating / Cooling Bi-directional Control 。Multi-Input Signals Function 。Heater Break Detection 。RS485 ModBus communication 。Size: 48(W)H48(H), 96H48, 48H96, 72H72, 96H96mm PT-5 Series 。On / Off, PID Control 。Switching Power Supply 85~265 Vac 。Auto-tuning, High Accuracy 。Sensor Break Alarm 。Heating / Cooling Bi-directional Control 。Input Compensation -99 ~ 999BC 。Digit Filter 10~100 Times 。Setting Range -99~999°C 。Size: 48(W)H48(H), 96H48, 48H96, 72H72, 196H96mm Plastic Relative Machines, Food Stuff Packing Machines, Pharmaceutic Machines, Electrical Components Packing Machines, Waste Water Treatment Machines, Laboratory Facilities, Industrial Boiler Machines, Shoes Making Machines, Central Security Automation Equipment, Semi-conductive, Factory Process Automation, Textile Dyeing machines, HVAC & R, Control Panel Facilities, Dryers for Bulk Materials, Baking Ovens, CNC Electric Discharge Machines...etc..
Datasheet
Description
The 76 series programmable temperature controller is FineTek's high-end controller. Equipped with a 14 bit analog/ digital converter core processor and with FUZZY and improved PID calculation microprocessor, the controller is capable of fast and accurate performance with reliable results. Double row of 4 digit displays indicates Present Value and Set Value (except PT7610), enables user friendly readings and coupled with 3 buttons operation, it makes operating the controller very convenient. 53 Series programmable temperature controller is FineTek's mid-range series of controllers. It uses a 12bit analog / digital converter core processor for fast performance and provide reliable and stable results. Dual rows of 3 digits LED display gives clear and simple read outs of present value and set value. Operating by 4 buttons platform and user have ease of usage and user-friendly interface PT PID+Fuzzy Temperature Controller The 76 series programmable temperature controller is FineTek's high-end controller. Equipped with a 14 bit analog/ digital converter core processor and with FUZZY and improved PID calculation microprocessor, the controller is capable of fast and accurate performance with reliable results. Double row of 4 digit displays indicates Present Value and Set Value (except PT7610), enables user friendly readings and coupled with 3 buttons operation, it makes operating the controller very convenient. 53 Series programmable temperature controller is FineTek's mid-range series of controllers. It uses a 12bit analog / digital converter core processor for fast performance and provide reliable and stable results. Dual rows of 3 digits LED display gives clear and simple read outs of present value and set value. Operating by 4 buttons platform and user have ease of usage and user-friendly interface PT-7 Series 。On / Off, PID+Fuzzy Control 。Switching Power Supply 85~265 Vac or 18~36 Vdc 。Auto-tuning, High Accuracy 。Sensor Break Alarm 。Lock Protection for Variety Parameters 。Heating / Cooling Bi-directional Control 。Multi-Input Signals Function 。Heater Break Detection 。RS485 ModBus communication 。Size: 48(W)H48(H), 96H48, 48H96, 72H72, 96H96mm PT-5 Series 。On / Off, PID Control 。Switching Power Supply 85~265 Vac 。Auto-tuning, High Accuracy 。Sensor Break Alarm 。Heating / Cooling Bi-directional Control 。Input Compensation -99 ~ 999BC 。Digit Filter 10~100 Times 。Setting Range -99~999°C 。Size: 48(W)H48(H), 96H48, 48H96, 72H72, 196H96mm Plastic Relative Machines, Food Stuff Packing Machines, Pharmaceutic Machines, Electrical Components Packing Machines, Waste Water Treatment Machines, Laboratory Facilities, Industrial Boiler Machines, Shoes Making Machines, Central Security Automation Equipment, Semi-conductive, Factory Process Automation, Textile Dyeing machines, HVAC & R, Control Panel Facilities, Dryers for Bulk Materials, Baking Ovens, CNC Electric Discharge Machines...etc..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PT PID+Fuzzy Temperature Controller -  - FineTek
New Taipei City 236,, Taiwan
PT PID+Fuzzy Temperature Controller
PT PID+Fuzzy Temperature Controller
The 76 series programmable temperature controller is FineTek's high-end controller. Equipped with a 14 bit analog/ digital converter core processor and with FUZZY and improved PID calculation microprocessor, the controller is capable of fast and accurate performance with reliable results. Double row of 4 digit displays indicates Present Value and Set Value (except PT7610), enables user friendly readings and coupled with 3 buttons operation, it makes operating the controller very convenient. 53 Series programmable temperature controller is FineTek's mid-range series of controllers. It uses a 12bit analog / digital converter core processor for fast performance and provide reliable and stable results. Dual rows of 3 digits LED display gives clear and simple read outs of present value and set value. Operating by 4 buttons platform and user have ease of usage and user-friendly interface PT PID+Fuzzy Temperature Controller The 76 series programmable temperature controller is FineTek's high-end controller. Equipped with a 14 bit analog/ digital converter core processor and with FUZZY and improved PID calculation microprocessor, the controller is capable of fast and accurate performance with reliable results. Double row of 4 digit displays indicates Present Value and Set Value (except PT7610), enables user friendly readings and coupled with 3 buttons operation, it makes operating the controller very convenient. 53 Series programmable temperature controller is FineTek's mid-range series of controllers. It uses a 12bit analog / digital converter core processor for fast performance and provide reliable and stable results. Dual rows of 3 digits LED display gives clear and simple read outs of present value and set value. Operating by 4 buttons platform and user have ease of usage and user-friendly interface PT-7 Series 。On / Off, PID+Fuzzy Control 。Switching Power Supply 85~265 Vac or 18~36 Vdc 。Auto-tuning, High Accuracy 。Sensor Break Alarm 。Lock Protection for Variety Parameters 。Heating / Cooling Bi-directional Control 。Multi-Input Signals Function 。Heater Break Detection 。RS485 ModBus communication 。Size: 48(W)H48(H), 96H48, 48H96, 72H72, 96H96mm PT-5 Series 。On / Off, PID Control 。Switching Power Supply 85~265 Vac 。Auto-tuning, High Accuracy 。Sensor Break Alarm 。Heating / Cooling Bi-directional Control 。Input Compensation -99 ~ 999BC 。Digit Filter 10~100 Times 。Setting Range -99~999°C 。Size: 48(W)H48(H), 96H48, 48H96, 72H72, 196H96mm Plastic Relative Machines, Food Stuff Packing Machines, Pharmaceutic Machines, Electrical Components Packing Machines, Waste Water Treatment Machines, Laboratory Facilities, Industrial Boiler Machines, Shoes Making Machines, Central Security Automation Equipment, Semi-conductive, Factory Process Automation, Textile Dyeing machines, HVAC & R, Control Panel Facilities, Dryers for Bulk Materials, Baking Ovens, CNC Electric Discharge Machines...etc..

The 76 series programmable temperature controller is FineTek's high-end controller. Equipped with a 14 bit analog/ digital converter core processor and with FUZZY and improved PID calculation microprocessor, the controller is capable of fast and accurate performance with reliable results. Double row of 4 digit displays indicates Present Value and Set Value (except PT7610), enables user friendly readings and coupled with 3 buttons operation, it makes operating the controller very convenient. 53 Series programmable temperature controller is FineTek's mid-range series of controllers. It uses a 12bit analog / digital converter core processor for fast performance and provide reliable and stable results. Dual rows of 3 digits LED display gives clear and simple read outs of present value and set value. Operating by 4 buttons platform and user have ease of usage and user-friendly interface

PT PID+Fuzzy Temperature Controller

The 76 series programmable temperature controller is FineTek's high-end controller. Equipped with a 14 bit analog/ digital converter core processor and with FUZZY and improved PID calculation microprocessor, the controller is capable of fast and accurate performance with reliable results. Double row of 4 digit displays indicates Present Value and Set Value (except PT7610), enables user friendly readings and coupled with 3 buttons operation, it makes operating the controller very convenient.

53 Series programmable temperature controller is FineTek's mid-range series of controllers. It uses a 12bit analog / digital converter core processor for fast performance and provide reliable and stable results. Dual rows of 3 digits LED display gives clear and simple read outs of present value and set value. Operating by 4 buttons platform and user have ease of usage and user-friendly interface

PT-7 Series

。On / Off, PID+Fuzzy Control
。Switching Power Supply 85~265 Vac or 18~36 Vdc
。Auto-tuning, High Accuracy
。Sensor Break Alarm
。Lock Protection for Variety Parameters
。Heating / Cooling Bi-directional Control
。Multi-Input Signals Function
。Heater Break Detection
。RS485 ModBus communication
。Size: 48(W)H48(H), 96H48, 48H96, 72H72, 96H96mm

PT-5 Series

。On / Off, PID Control
。Switching Power Supply 85~265 Vac
。Auto-tuning, High Accuracy
。Sensor Break Alarm
。Heating / Cooling Bi-directional Control
。Input Compensation -99 ~ 999BC
。Digit Filter 10~100 Times
。Setting Range -99~999°C
。Size: 48(W)H48(H), 96H48, 48H96, 72H72, 196H96mm
Plastic Relative Machines, Food Stuff Packing Machines, Pharmaceutic Machines, Electrical Components Packing Machines, Waste Water Treatment Machines, Laboratory Facilities, Industrial Boiler Machines, Shoes Making Machines, Central Security Automation Equipment, Semi-conductive, Factory Process Automation, Textile Dyeing machines, HVAC & R, Control Panel Facilities, Dryers for Bulk Materials, Baking Ovens, CNC Electric Discharge Machines...etc..

Supplier's Site Datasheet

Technical Specifications

  FineTek
Product Category Temperature Controllers
Product Name PT PID+Fuzzy Temperature Controller
Control PID; Fuzzy Logic
Unlock Full Specs
to access all available technical data

Similar Products

Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details
Temperature Controllers - 3121807 - RS Components, Ltd.
Specs
Interface Digital Front Panel
View Details