The BGA Nozzle, 35x35mm, is designed for use with MARTIN SMT solder tools, specifically for desoldering applications. It features a nozzle width and length of 35mm, ensuring compatibility with various BGA components. The nozzle is constructed with materials that promote thermal uniformity and efficient heat transfer, which are critical for achieving complete and simultaneous interconnect reflow. This nozzle is part of a series that includes various sizes, allowing for flexibility in handling different BGA configurations. It is RoHS compliant and does not contain any substances of very high concern (SVHC).
NOZZLE, BGA, 35X35MM; For Use With:BGA Solder Tools; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:35mm; Tip / Nozzle Length:35mm; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 06X5721 |
| Product Name | Nozzle, Bga, 35X35Mm; For Use With Martin Smt |
| Process Capability | Desoldering |