Martin GmbH Star Tool, Bga, 35X35Mm; For Use With Martin Smt LW39.1909

Description
STAR TOOL, BGA, 35X35MM; For Use With:ASP/SHP Arms; Tip / Nozzle Style:Star; Tip / Nozzle Width:35mm; Tip / Nozzle Length:35mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Accessory Type:Star BGA Placement Tool RoHS Compliant: Yes
Datasheet
Description
STAR TOOL, BGA, 35X35MM; For Use With:ASP/SHP Arms; Tip / Nozzle Style:Star; Tip / Nozzle Width:35mm; Tip / Nozzle Length:35mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Accessory Type:Star BGA Placement Tool RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Star Tool, Bga, 35X35Mm; For Use With Martin Smt - 06X5697 - Newark, An Avnet Company
Chicago, IL, United States
Star Tool, Bga, 35X35Mm; For Use With Martin Smt
06X5697
Star Tool, Bga, 35X35Mm; For Use With Martin Smt 06X5697
STAR TOOL, BGA, 35X35MM; For Use With:ASP/SHP Arms; Tip / Nozzle Style:Star; Tip / Nozzle Width:35mm; Tip / Nozzle Length:35mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Accessory Type:Star BGA Placement Tool RoHS Compliant: Yes

STAR TOOL, BGA, 35X35MM; For Use With:ASP/SHP Arms; Tip / Nozzle Style:Star; Tip / Nozzle Width:35mm; Tip / Nozzle Length:35mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Accessory Type:Star BGA Placement Tool RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 06X5697
Product Name Star Tool, Bga, 35X35Mm; For Use With Martin Smt
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Soldering Irons - 631077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (36
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details
Aristo™ Feed 3004 U6 with Mig 4002c/6502c Power Supply -  - ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
View Details