Martin GmbH Nozzle, Solder Sucker, 1.4Mm; For Use With Martin Smt DV15.0010

Description
NOZZLE, SOLDER SUCKER, 1.4MM; For Use With:Star Tool Placement; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:1.4mm; Tip / Nozzle Length:-; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
Datasheet
Description
NOZZLE, SOLDER SUCKER, 1.4MM; For Use With:Star Tool Placement; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:1.4mm; Tip / Nozzle Length:-; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, Solder Sucker, 1.4Mm; For Use With Martin Smt - 06X9655 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, Solder Sucker, 1.4Mm; For Use With Martin Smt
06X9655
Nozzle, Solder Sucker, 1.4Mm; For Use With Martin Smt 06X9655
NOZZLE, SOLDER SUCKER, 1.4MM; For Use With:Star Tool Placement; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:1.4mm; Tip / Nozzle Length:-; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

NOZZLE, SOLDER SUCKER, 1.4MM; For Use With:Star Tool Placement; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:1.4mm; Tip / Nozzle Length:-; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 06X9655
Product Name Nozzle, Solder Sucker, 1.4Mm; For Use With Martin Smt
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1765834 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details