Finder S.p.A. con unico socio Type 62.33 - Power relay 16A 623390600526

Description
Type 62.33 is a power relay, 16 A, for plug-in mounting on socket/Faston 187, 3 CO contacts. Also available as Type 62.33-0300 with 3 NO contacts (gap ≥ 3 mm). Features include: Mounting on sockets (92 Series) or directly via Faston 187 (4.8 x 0.5 mm) AC or DC coil UL Listing (relay/socket/jumper link) LED, lockable test button and standard mechanical indicator Reinforced insulation between coil and contacts according to EN 60335-1; creepage and clearance of 8/6 mm Variant with SELV separator between coil and contacts Cadmium-free contact material variant Sockets and accessories European patent
Request a Quote Datasheet
Description
Type 62.33 is a power relay, 16 A, for plug-in mounting on socket/Faston 187, 3 CO contacts. Also available as Type 62.33-0300 with 3 NO contacts (gap ≥ 3 mm). Features include: Mounting on sockets (92 Series) or directly via Faston 187 (4.8 x 0.5 mm) AC or DC coil UL Listing (relay/socket/jumper link) LED, lockable test button and standard mechanical indicator Reinforced insulation between coil and contacts according to EN 60335-1; creepage and clearance of 8/6 mm Variant with SELV separator between coil and contacts Cadmium-free contact material variant Sockets and accessories European patent
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 62.33 - Power relay 16A - 623390600526 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 62.33 - Power relay 16A
623390600526
Type 62.33 - Power relay 16A 623390600526
Type 62.33 is a power relay, 16 A, for plug-in mounting on socket/Faston 187, 3 CO contacts. Also available as Type 62.33-0300 with 3 NO contacts (gap ≥ 3 mm). Features include: Mounting on sockets (92 Series) or directly via Faston 187 (4.8 x 0.5 mm) AC or DC coil UL Listing (relay/socket/jumper link) LED, lockable test button and standard mechanical indicator Reinforced insulation between coil and contacts according to EN 60335-1; creepage and clearance of 8/6 mm Variant with SELV separator between coil and contacts Cadmium-free contact material variant Sockets and accessories European patent

Type 62.33 is a power relay, 16 A, for plug-in mounting on socket/Faston 187, 3 CO contacts.

Also available as Type 62.33-0300 with 3 NO contacts (gap ≥ 3 mm).

Features include:

  • Mounting on sockets (92 Series) or directly via Faston 187 (4.8 x 0.5 mm)
  • AC or DC coil
  • UL Listing (relay/socket/jumper link)
  • LED, lockable test button and standard mechanical indicator
  • Reinforced insulation between coil and contacts according to EN 60335-1; creepage and clearance of 8/6 mm
  • Variant with SELV separator between coil and contacts
  • Cadmium-free contact material variant
  • Sockets and accessories
  • European patent
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 623390600526
Product Name Type 62.33 - Power relay 16A
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals ENEC, LLOYD, EAC-1, CSA, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170600310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Type 26.01 - Step relay 10A - 260180120000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 1
View Details