Finder S.p.A. con unico socio Type 62.33 - Power relay 16A 623390244366

Description
Type 62.33 is a power relay, 16 A, for plug-in mounting on socket/Faston 187, 3 CO contacts. Also available as Type 62.33-0300 with 3 NO contacts (gap ≥ 3 mm). Features include: Mounting on sockets (92 Series) or directly via Faston 187 (4.8 x 0.5 mm) AC or DC coil UL Listing (relay/socket/jumper link) LED, lockable test button and standard mechanical indicator Reinforced insulation between coil and contacts according to EN 60335-1; creepage and clearance of 8/6 mm Variant with SELV separator between coil and contacts Cadmium-free contact material variant Sockets and accessories European patent
Request a Quote Datasheet
Description
Type 62.33 is a power relay, 16 A, for plug-in mounting on socket/Faston 187, 3 CO contacts. Also available as Type 62.33-0300 with 3 NO contacts (gap ≥ 3 mm). Features include: Mounting on sockets (92 Series) or directly via Faston 187 (4.8 x 0.5 mm) AC or DC coil UL Listing (relay/socket/jumper link) LED, lockable test button and standard mechanical indicator Reinforced insulation between coil and contacts according to EN 60335-1; creepage and clearance of 8/6 mm Variant with SELV separator between coil and contacts Cadmium-free contact material variant Sockets and accessories European patent
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 62.33 - Power relay 16A - 623390244366 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 62.33 - Power relay 16A
623390244366
Type 62.33 - Power relay 16A 623390244366
Type 62.33 is a power relay, 16 A, for plug-in mounting on socket/Faston 187, 3 CO contacts. Also available as Type 62.33-0300 with 3 NO contacts (gap ≥ 3 mm). Features include: Mounting on sockets (92 Series) or directly via Faston 187 (4.8 x 0.5 mm) AC or DC coil UL Listing (relay/socket/jumper link) LED, lockable test button and standard mechanical indicator Reinforced insulation between coil and contacts according to EN 60335-1; creepage and clearance of 8/6 mm Variant with SELV separator between coil and contacts Cadmium-free contact material variant Sockets and accessories European patent

Type 62.33 is a power relay, 16 A, for plug-in mounting on socket/Faston 187, 3 CO contacts.

Also available as Type 62.33-0300 with 3 NO contacts (gap ≥ 3 mm).

Features include:

  • Mounting on sockets (92 Series) or directly via Faston 187 (4.8 x 0.5 mm)
  • AC or DC coil
  • UL Listing (relay/socket/jumper link)
  • LED, lockable test button and standard mechanical indicator
  • Reinforced insulation between coil and contacts according to EN 60335-1; creepage and clearance of 8/6 mm
  • Variant with SELV separator between coil and contacts
  • Cadmium-free contact material variant
  • Sockets and accessories
  • European patent
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 623390244366
Product Name Type 62.33 - Power relay 16A
Mounting Socket or Plug-in Style
Approvals ENEC, LLOYD, EAC-1, CSA, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
NO 3
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.23 - Modular step relays - 202380484000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, cRUus, EAC-1, LLOYD, ukca, RINA
NO 1
NC 1
View Details
Type 20.28 - Modular step relay 16A - 202880484000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Type 13.31 - EMR switchbox mount monostable relay - 133180124300 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, ukca
NO 1
View Details
Type 10.41 - Light dependent relay 16A - 104182300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 1
View Details