Finder S.p.A. con unico socio Type 40.61 - PCB/Plug-in relay 16A 406170074021

Description
Type 40.61 1 pole relay for direct PCB or 95 Series socket mount. Features include: 5.0 mm pin pitch Direct PCB or 95 Series socket mount Pin length 3.5 mm for direct PCB mount Cadmium-free contact material available Meets EN 60335-1 glow wire requirements Environmental protection: – RT II – flux proof (Standard) – RT III – wash tight (Option)
Request a Quote Datasheet
Description
Type 40.61 1 pole relay for direct PCB or 95 Series socket mount. Features include: 5.0 mm pin pitch Direct PCB or 95 Series socket mount Pin length 3.5 mm for direct PCB mount Cadmium-free contact material available Meets EN 60335-1 glow wire requirements Environmental protection: – RT II – flux proof (Standard) – RT III – wash tight (Option)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 40.61 - PCB/Plug-in relay 16A - 406170074021 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 40.61 - PCB/Plug-in relay 16A
406170074021
Type 40.61 - PCB/Plug-in relay 16A 406170074021
Type 40.61 1 pole relay for direct PCB or 95 Series socket mount. Features include: 5.0 mm pin pitch Direct PCB or 95 Series socket mount Pin length 3.5 mm for direct PCB mount Cadmium-free contact material available Meets EN 60335-1 glow wire requirements Environmental protection: – RT II – flux proof (Standard) – RT III – wash tight (Option)

Type 40.61 1 pole relay for direct PCB or 95 Series socket mount.

Features include:

  • 5.0 mm pin pitch
  • Direct PCB or 95 Series socket mount
  • Pin length 3.5 mm for direct PCB mount
  • Cadmium-free contact material available
  • Meets EN 60335-1 glow wire requirements
  • Environmental protection:
    – RT II – flux proof (Standard)
    – RT III – wash tight (Option)
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 406170074021
Product Name Type 40.61 - PCB/Plug-in relay 16A
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, LLOYD, ENEC, cRUus, CSA, CCC-1, VDE, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.21 - Modular step relays 16A - 202180244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Type 13.61 - Electronic step/monostable relay 16A - 136182300000 - Finder S.p.A. con unico socio
Specs
Approvals ukca, CE-2, EAC-1
NO 1
View Details
2 suppliers
Type 20.27 - Modular step relay 16A - 202791104000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details