Finder S.p.A. con unico socio Type 40.51 - PCB/Plug-in relays 12A 405171251321

Description
Type 40.51 miniature relay 1 CO 10 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 mW) Variant with cadmium-free contacts 8 mm, 6 kV (1.2/50µs) insulation between coil and contacts Compliance with the Glow wire test according to EN 60335-1 For use with 95 Series sockets with push-in, screw or spring terminals for mounting on 35 mm rail (EN 60715) or PCB For use with 99 Series coil indication and EMC suppression modules and Type 86.30 timer modules Protection category: • RT II – flux proof (Standard) • RT III – washable (Special version)
Request a Quote Datasheet
Description
Type 40.51 miniature relay 1 CO 10 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 mW) Variant with cadmium-free contacts 8 mm, 6 kV (1.2/50µs) insulation between coil and contacts Compliance with the Glow wire test according to EN 60335-1 For use with 95 Series sockets with push-in, screw or spring terminals for mounting on 35 mm rail (EN 60715) or PCB For use with 99 Series coil indication and EMC suppression modules and Type 86.30 timer modules Protection category: • RT II – flux proof (Standard) • RT III – washable (Special version)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 40.51 - PCB/Plug-in relays 12A - 405171251321 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 40.51 - PCB/Plug-in relays 12A
405171251321
Type 40.51 - PCB/Plug-in relays 12A 405171251321
Type 40.51 miniature relay 1 CO 10 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 mW) Variant with cadmium-free contacts 8 mm, 6 kV (1.2/50µs) insulation between coil and contacts Compliance with the Glow wire test according to EN 60335-1 For use with 95 Series sockets with push-in, screw or spring terminals for mounting on 35 mm rail (EN 60715) or PCB For use with 99 Series coil indication and EMC suppression modules and Type 86.30 timer modules Protection category: • RT II – flux proof (Standard) • RT III – washable (Special version)

Type 40.51 miniature relay 1 CO 10 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets.

Features include:

  • Pin length 3.5 mm for PCB mounting
  • Pin length 5.3 mm for plug-in relays
  • DC coil (650 mW or 500 mW)
  • Variant with cadmium-free contacts
  • 8 mm, 6 kV (1.2/50µs) insulation between coil and contacts
  • Compliance with the Glow wire test according to EN 60335-1
  • For use with 95 Series sockets with push-in, screw or spring terminals for mounting on 35 mm rail (EN 60715) or PCB
  • For use with 99 Series coil indication and EMC suppression modules and Type 86.30 timer modules
  • Protection category:
    • RT II – flux proof (Standard)
    • RT III – washable (Special version)
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 405171251321
Product Name Type 40.51 - PCB/Plug-in relays 12A
Mounting Socket or Plug-in Style
Approvals ENEC, EAC-1, LLOYD, CSA, cRUus, CCC-1, VDE, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202880080000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Type 20.23 - Modular step relays - 202391104000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, cRUus, EAC-1, LLOYD, ukca, RINA
NO 1
NC 1
View Details
Type 20.24 - Modular step relay 16A - 202482404000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
0 Rohs Compliant Finder - 37AK5880 - Newark, An Avnet Company
Finder S.p.A. con unico socio
Specs
Approvals RoHS
View Details