Finder S.p.A. con unico socio Type 40.31 - Miniature PCB/plug-in relays 403190071321

Description
Type 40.31 is a miniature relays 1 CO 10 A, 3.5 mm pin pitch for printed circuit boards, and plug-in with 95 Series sockets. Features include: Pin length 3.5 mm for PCB Pin length 5.3 mm for plug-in DC coil (650 mW or 500 mW) Variant with cadmium-free contacts – 8 mm, 6 kV (1.2/50µs) insulation between coil and contacts Compliance with glow wire test according to EN 60335-1 For use with 95 Series sockets with push-in, screw or spring terminals for mounting on 35 mm rail (EN 60715) or PCB For use with 99 Series coil indication and EMC suppression modules and Type 86.30 timer modules Protection category: RT II – flux proof (Standard) and RT III – washable (Special version)
Request a Quote Datasheet
Description
Type 40.31 is a miniature relays 1 CO 10 A, 3.5 mm pin pitch for printed circuit boards, and plug-in with 95 Series sockets. Features include: Pin length 3.5 mm for PCB Pin length 5.3 mm for plug-in DC coil (650 mW or 500 mW) Variant with cadmium-free contacts – 8 mm, 6 kV (1.2/50µs) insulation between coil and contacts Compliance with glow wire test according to EN 60335-1 For use with 95 Series sockets with push-in, screw or spring terminals for mounting on 35 mm rail (EN 60715) or PCB For use with 99 Series coil indication and EMC suppression modules and Type 86.30 timer modules Protection category: RT II – flux proof (Standard) and RT III – washable (Special version)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 40.31 - Miniature PCB/plug-in relays - 403190071321 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 40.31 - Miniature PCB/plug-in relays
403190071321
Type 40.31 - Miniature PCB/plug-in relays 403190071321
Type 40.31 is a miniature relays 1 CO 10 A, 3.5 mm pin pitch for printed circuit boards, and plug-in with 95 Series sockets. Features include: Pin length 3.5 mm for PCB Pin length 5.3 mm for plug-in DC coil (650 mW or 500 mW) Variant with cadmium-free contacts – 8 mm, 6 kV (1.2/50µs) insulation between coil and contacts Compliance with glow wire test according to EN 60335-1 For use with 95 Series sockets with push-in, screw or spring terminals for mounting on 35 mm rail (EN 60715) or PCB For use with 99 Series coil indication and EMC suppression modules and Type 86.30 timer modules Protection category: RT II – flux proof (Standard) and RT III – washable (Special version)

Type 40.31 is a miniature relays 1 CO 10 A, 3.5 mm pin pitch for printed circuit boards, and plug-in with 95 Series sockets.

Features include:

  • Pin length 3.5 mm for PCB
  • Pin length 5.3 mm for plug-in
  • DC coil (650 mW or 500 mW)
  • Variant with cadmium-free contacts – 8 mm, 6 kV (1.2/50µs) insulation between coil and contacts
  • Compliance with glow wire test according to EN 60335-1
  • For use with 95 Series sockets with push-in, screw or spring terminals for mounting on 35 mm rail (EN 60715) or PCB
  • For use with 99 Series coil indication and EMC suppression modules and Type 86.30 timer modules
  • Protection category: RT II – flux proof (Standard) and RT III – washable (Special version)
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 403190071321
Product Name Type 40.31 - Miniature PCB/plug-in relays
Mounting Socket or Plug-in Style
Approvals EAC-1, LLOYD, ENEC, CSA, cRUus, VDE, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170485019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Type 13.31 - EMR switchbox mount monostable relay - 133182304300 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, ukca
NO 1
View Details
Type 32.21 - Subminiature PCB relays 6A - 322170244000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details