Richco, Inc. WS-SE-A-1-01 NATUREL

Description
For quick installation of wires, cables or tubes on frames or PCBs. Clips can be positioned by hand. Easy removal. Cable Clip/Clamp Style = Saddle Clip Affixing Method = Snap In Material = Nylon 66 Colour = Natural Width = 5.6 mm Depth = 10.7mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1707623 - RS Components, Ltd.
Corby, Northants, United Kingdom
For quick installation of wires, cables or tubes on frames or PCBs. Clips can be positioned by hand. Easy removal. Cable Clip/Clamp Style = Saddle Clip Affixing Method = Snap In Material = Nylon 66 Colour = Natural Width = 5.6 mm Depth = 10.7mm

For quick installation of wires, cables or tubes on frames or PCBs. Clips can be positioned by hand. Easy removal.
Cable Clip/Clamp Style = Saddle Clip
Affixing Method = Snap In
Material = Nylon 66
Colour = Natural
Width = 5.6 mm
Depth = 10.7mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1707623
Type Saddle Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cord Clip Black - 65910010 - Interpower
Specs
Material Glass-filled
View Details
Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details
EMC Shield Clamps for Metal Sheet Edges, Pluggable- with or without Integrated Strain Relief - 36782.3 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Mounting foot: Spring steel
Diameter 0.315 inch (8 mm)
Length 1.12 inch (28.5 mm)
View Details
Cushioned Cable Clamp - 8090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers