Richco, Inc. WHC-500-01

Description
The closing cable clips are the perfect way to control bundles. Cable can be easily removed for wire changes or replacements. Cable Clip/Clamp Style = Cable Clip Maximum Bundle Diameter = 12.7mm Affixing Method = Screw Material = Nylon 6.6 Colour = Natural Length = 29.4mm Width = 10.2 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2703026 - RS Components, Ltd.
Corby, Northants, United Kingdom
The closing cable clips are the perfect way to control bundles. Cable can be easily removed for wire changes or replacements. Cable Clip/Clamp Style = Cable Clip Maximum Bundle Diameter = 12.7mm Affixing Method = Screw Material = Nylon 6.6 Colour = Natural Length = 29.4mm Width = 10.2 mm

The closing cable clips are the perfect way to control bundles. Cable can be easily removed for wire changes or replacements.
Cable Clip/Clamp Style = Cable Clip
Maximum Bundle Diameter = 12.7mm
Affixing Method = Screw
Material = Nylon 6.6
Colour = Natural
Length = 29.4mm
Width = 10.2 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2703026
Type Cable Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cord Clip Black - 65910010 - Interpower
Specs
Material Glass-filled
View Details
Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
EMC Shield Clamps for Metal Sheet Edges, Pluggable- with or without Integrated Strain Relief - 36780.30 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Mounting foot: Spring steel
Diameter 0.315 inch (8 mm)
Length 1.28 inch (32.5 mm)
View Details
Insulated Half Cable Clamp - 8171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers