Richco, Inc. RAK-1

Description
Ultra-quick cable fixings. Cable Clip/Clamp Style = Cable Clip Maximum Bundle Diameter = 5.8mm Affixing Method = Self Adhesive Material = Aluminium Colour = Silver Length = 17mm Width = 11.2 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1707695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ultra-quick cable fixings. Cable Clip/Clamp Style = Cable Clip Maximum Bundle Diameter = 5.8mm Affixing Method = Self Adhesive Material = Aluminium Colour = Silver Length = 17mm Width = 11.2 mm

Ultra-quick cable fixings.
Cable Clip/Clamp Style = Cable Clip
Maximum Bundle Diameter = 5.8mm
Affixing Method = Self Adhesive
Material = Aluminium
Colour = Silver
Length = 17mm
Width = 11.2 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1707695
Type Cable Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cord Clip Black - 65910010 - Interpower
Specs
Material Glass-filled
View Details
Clamping Clip For Conduit Tubes - 8221051 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
EMC Shield Clamps for Metal Sheet Edges, Pluggable- with or without Integrated Strain Relief - 36780.12 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Mounting foot: Spring steel
Diameter 0.118 inch (3 mm)
Length 1.28 inch (32.5 mm)
View Details
Steel Cable Clamp - 8101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers