Richco, Inc. MWSSEB-1-01-A-RT

Description
The wire saddle include a side entry which is ideal when there is minimal space. The saddle also includes an adhesive base for easy quick installation. Cable Clip/Clamp Style = Saddle Clamp Affixing Method = Self Adhesive Material = Nylon 66 Colour = Natural Length = 9.5mm Width = 12.7 mm Depth = 6.4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1022269 - RS Components, Ltd.
Corby, Northants, United Kingdom
The wire saddle include a side entry which is ideal when there is minimal space. The saddle also includes an adhesive base for easy quick installation. Cable Clip/Clamp Style = Saddle Clamp Affixing Method = Self Adhesive Material = Nylon 66 Colour = Natural Length = 9.5mm Width = 12.7 mm Depth = 6.4mm

The wire saddle include a side entry which is ideal when there is minimal space. The saddle also includes an adhesive base for easy quick installation.
Cable Clip/Clamp Style = Saddle Clamp
Affixing Method = Self Adhesive
Material = Nylon 66
Colour = Natural
Length = 9.5mm
Width = 12.7 mm
Depth = 6.4mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1022269
Type Saddle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Cord Clip Black - 65910010 - Interpower
Specs
Material Glass-filled
View Details
Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details
EMC Shield Clamps for Metal Sheet Edges, Pluggable- with or without Integrated Strain Relief - 36783.1 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Mounting foot: Spring steel
Diameter 0.118 inch (3 mm)
Length 1.3 inch (33 mm)
View Details
Steel Cable Clamp - 8101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers