Richco, Inc. MWSB-1-01-A-RT

Description
Cable bracket with overall height of 7.2 mm. Self adhesive Cable Clip/Clamp Style = Saddle Clamp Affixing Method = Self Adhesive Material = Nylon 66 Colour = Natural Length = 9.5mm Width = 9.5 mm Depth = 7.2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1022253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable bracket with overall height of 7.2 mm. Self adhesive Cable Clip/Clamp Style = Saddle Clamp Affixing Method = Self Adhesive Material = Nylon 66 Colour = Natural Length = 9.5mm Width = 9.5 mm Depth = 7.2mm

Cable bracket with overall height of 7.2 mm. Self adhesive
Cable Clip/Clamp Style = Saddle Clamp
Affixing Method = Self Adhesive
Material = Nylon 66
Colour = Natural
Length = 9.5mm
Width = 9.5 mm
Depth = 7.2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1022253
Type Saddle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Cord Clip Gray - 65910020 - Interpower
Specs
Material Glass-filled
View Details
Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details
EMC Shield Clamps for Metal Sheet Edges, Pluggable- with or without Integrated Strain Relief - 36785.22 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Mounting foot: Spring steel
Diameter 0.236 inch (6 mm)
Length 1.46 inch (37 mm)
View Details
Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers