Filter Minder® Fuel Filter Gauge 156501

Description
The graduated indicator monitors engine air filters. The position indicator progressively fills the window as air filter restriction increases, locking at the highest restriction. The air filter should be changed when the position indicator reaches the red zone. Mounts in a panel or dash for convenience of the driver or operator. An illuminated version is available. Bezels in chrome, black, or green. Air cleaner fittings, and vacuum hose available.
Description
The graduated indicator monitors engine air filters. The position indicator progressively fills the window as air filter restriction increases, locking at the highest restriction. The air filter should be changed when the position indicator reaches the red zone. Mounts in a panel or dash for convenience of the driver or operator. An illuminated version is available. Bezels in chrome, black, or green. Air cleaner fittings, and vacuum hose available.

Suppliers

Company
Product
Description
Supplier Links
Fuel Filter Gauge - 156501 - Filter Minder®
Waterloo, IA, USA
Fuel Filter Gauge
156501
Fuel Filter Gauge 156501
The graduated indicator monitors engine air filters. The position indicator progressively fills the window as air filter restriction increases, locking at the highest restriction. The air filter should be changed when the position indicator reaches the red zone. Mounts in a panel or dash for convenience of the driver or operator. An illuminated version is available. Bezels in chrome, black, or green. Air cleaner fittings, and vacuum hose available.

The graduated indicator monitors engine air filters. The position indicator progressively fills the window as air filter restriction increases, locking at the highest restriction. The air filter should be changed when the position indicator reaches the red zone.

Mounts in a panel or dash for convenience of the driver or operator. An illuminated version is available. Bezels in chrome, black, or green. Air cleaner fittings, and vacuum hose available.

Supplier's Site

Technical Specifications

  Filter Minder®
Product Category Vacuum Gauges and Instruments
Product Number 156501
Product Name Fuel Filter Gauge
Media Engine Fuel Filter
Sensor Technology Piston
Features Chemical Resistant Nylon
Vacuum Range 150 to 308 torr (24.02 to 17.81 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Gauge - VG-30 - Clippard
Specs
Media Gas
Sensor Technology Mechanical Deflection
Vacuum Range -18544 to 811 torr (760 to -2 in Hg vac)
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Media Liquid; Gas
Vacuum Range -2 torr (30 in Hg vac)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Vacuum gauge - FVAM-40-V1/0-G1/8-EN - Festo Corporation
Specs
Media Gas
Accuracy 2.5 ±% FS
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pressure Gauges - 2040115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vacuum Range 0.0 torr (29.92 in Hg vac)
View Details