Filter Minder® Air Filter Restriction Monitoring Sensor 115305

Description
The Sensor continuously monitors vacuum in the air induction system, which tells air filter restriction. As vacuum or air filter restriction increases, the sensor gives a comparable voltage output range of .5 to 4.5 volts full scale. Air filter capacity used and remaining air filter service life can be determined throughout the entire life of the filter. Threaded mounting ports can be supplied with 1/8” pipe thread, 3/8” straight thread, or M-10 metric. The sensor is furnished with flying leads, or can be supplied with a connector. Description New low pressure sensors can monitor vacuum or pressure and excel at maintaining accuracy across a wide temperature range. Sensors are available in multiple vacuum or pressure settings, an integrated AMPSEAL 16 electrical connection, and can be furnished with custom mounting
Description
The Sensor continuously monitors vacuum in the air induction system, which tells air filter restriction. As vacuum or air filter restriction increases, the sensor gives a comparable voltage output range of .5 to 4.5 volts full scale. Air filter capacity used and remaining air filter service life can be determined throughout the entire life of the filter. Threaded mounting ports can be supplied with 1/8” pipe thread, 3/8” straight thread, or M-10 metric. The sensor is furnished with flying leads, or can be supplied with a connector. Description New low pressure sensors can monitor vacuum or pressure and excel at maintaining accuracy across a wide temperature range. Sensors are available in multiple vacuum or pressure settings, an integrated AMPSEAL 16 electrical connection, and can be furnished with custom mounting

Suppliers

Company
Product
Description
Supplier Links
Air Filter Restriction Monitoring Sensor - 115305 - Filter Minder®
Waterloo, IA, USA
Air Filter Restriction Monitoring Sensor
115305
Air Filter Restriction Monitoring Sensor 115305
The Sensor continuously monitors vacuum in the air induction system, which tells air filter restriction. As vacuum or air filter restriction increases, the sensor gives a comparable voltage output range of .5 to 4.5 volts full scale. Air filter capacity used and remaining air filter service life can be determined throughout the entire life of the filter. Threaded mounting ports can be supplied with 1/8” pipe thread, 3/8” straight thread, or M-10 metric. The sensor is furnished with flying leads, or can be supplied with a connector. Description New low pressure sensors can monitor vacuum or pressure and excel at maintaining accuracy across a wide temperature range. Sensors are available in multiple vacuum or pressure settings, an integrated AMPSEAL 16 electrical connection, and can be furnished with custom mounting

The Sensor continuously monitors vacuum in the air induction system, which tells air filter restriction. As vacuum or air filter restriction increases, the sensor gives a comparable voltage output range of .5 to 4.5 volts full scale. Air filter capacity used and remaining air filter service life can be determined throughout the entire life of the filter. Threaded mounting ports can be supplied with 1/8” pipe thread, 3/8” straight thread, or M-10 metric. The sensor is furnished with flying leads, or can be supplied with a connector.

Description

New low pressure sensors can monitor vacuum or pressure and excel at maintaining accuracy across a wide temperature range. Sensors are available in multiple vacuum or pressure settings, an integrated AMPSEAL 16 electrical connection, and can be furnished with custom mounting

Supplier's Site

Technical Specifications

  Filter Minder®
Product Category Pressure Sensors
Product Number 115305
Product Name Air Filter Restriction Monitoring Sensor
Device Category Sensor
Measurement Type Absolute; Vacuum
Media Liquid; Gas; Dry Gases, Select Liquids
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - APP-9U :: SM9D Compatible - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum
Signal Output Unamplified
View Details
Pressure Transducers - 10219183-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
E8Y-L Pressure Display - E8Y-L2C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers