Filter Minder® Heavy Duty Vacuum / Pressure Sensor 115206

Description
The sensor monitors vacuum and/or pressure on filter systems or virtually anywhere vacuum or pressure needs to be monitored. It gives a progressive output from .5 to 4.5 volts full scale. It is an absolute sensor not vented to atmosphere and can measure vacuum and/or pressure from .5 to 300 psia (3.4 to 2068 kPa). Some applications include: fuel pressure, oil pressure, air pressure, water pressure, gaseous pressure and others. See specifications for standard mounting and connector availability. Description New heavy duty absolute pressure sensors can monitor vacuum and/or pressure and excel at maintaining accuracy across a wide temperature range. Sensors are available in aluminum or stainless steel and can be furnished with custom mounting.
Description
The sensor monitors vacuum and/or pressure on filter systems or virtually anywhere vacuum or pressure needs to be monitored. It gives a progressive output from .5 to 4.5 volts full scale. It is an absolute sensor not vented to atmosphere and can measure vacuum and/or pressure from .5 to 300 psia (3.4 to 2068 kPa). Some applications include: fuel pressure, oil pressure, air pressure, water pressure, gaseous pressure and others. See specifications for standard mounting and connector availability. Description New heavy duty absolute pressure sensors can monitor vacuum and/or pressure and excel at maintaining accuracy across a wide temperature range. Sensors are available in aluminum or stainless steel and can be furnished with custom mounting.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Vacuum / Pressure Sensor - 115206 - Filter Minder®
Waterloo, IA, USA
Heavy Duty Vacuum / Pressure Sensor
115206
Heavy Duty Vacuum / Pressure Sensor 115206
The sensor monitors vacuum and/or pressure on filter systems or virtually anywhere vacuum or pressure needs to be monitored. It gives a progressive output from .5 to 4.5 volts full scale. It is an absolute sensor not vented to atmosphere and can measure vacuum and/or pressure from .5 to 300 psia (3.4 to 2068 kPa). Some applications include: fuel pressure, oil pressure, air pressure, water pressure, gaseous pressure and others. See specifications for standard mounting and connector availability. Description New heavy duty absolute pressure sensors can monitor vacuum and/or pressure and excel at maintaining accuracy across a wide temperature range. Sensors are available in aluminum or stainless steel and can be furnished with custom mounting.

The sensor monitors vacuum and/or pressure on filter systems or virtually anywhere vacuum or pressure needs to be monitored. It gives a progressive output from .5 to 4.5 volts full scale. It is an absolute sensor not vented to atmosphere and can measure vacuum and/or pressure from .5 to 300 psia (3.4 to 2068 kPa). Some applications include: fuel pressure, oil pressure, air pressure, water pressure, gaseous pressure and others. See specifications for standard mounting and connector availability.

Description

New heavy duty absolute pressure sensors can monitor vacuum and/or pressure and excel at maintaining accuracy across a wide temperature range. Sensors are available in aluminum or stainless steel and can be furnished with custom mounting.

Supplier's Site

Technical Specifications

  Filter Minder®
Product Category Pressure Sensors
Product Number 115206
Product Name Heavy Duty Vacuum / Pressure Sensor
Device Category Sensor
Measurement Type Absolute; Vacuum
Media Liquid; Gas; Fuel Pressure, Oil Pressure, Air Pressure, Water Pressure, Gaseous Pressure and Others
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure measuring cells - ME500-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed; Absolute, Gauge, Sealed gauge
Signal Output Differential mV/V
View Details
Media Isolated Pressure Sensors - 20032538-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 15 psi (10.56 m H2O)
View Details
2 suppliers
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
E8Y-L Pressure Display - E8Y-L5Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers