Filamentive 3D Printer Filament, Wood, 1.75Mm; Diameter Filamentive 1403170004

Description
3D PRINTER FILAMENT, WOOD, 1.75MM; Diameter:1.75mm; Filament Colour:-; Filament Material:Wood; Melting Temperature:230°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018)
Datasheet
Description
3D PRINTER FILAMENT, WOOD, 1.75MM; Diameter:1.75mm; Filament Colour:-; Filament Material:Wood; Melting Temperature:230°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Wood, 1.75Mm; Diameter Filamentive - 71AC0885 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Wood, 1.75Mm; Diameter Filamentive
71AC0885
3D Printer Filament, Wood, 1.75Mm; Diameter Filamentive 71AC0885
3D PRINTER FILAMENT, WOOD, 1.75MM; Diameter:1.75mm; Filament Colour:-; Filament Material:Wood; Melting Temperature:230°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018)

3D PRINTER FILAMENT, WOOD, 1.75MM; Diameter:1.75mm; Filament Colour:-; Filament Material:Wood; Melting Temperature:230°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0885
Product Name 3D Printer Filament, Wood, 1.75Mm; Diameter Filamentive
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 672964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.00 inch (0 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details