Filamentive 3D Printer Filament, Petg, 1.75Mm, Black; Diameter Filamentive 1403120006

Description
3D PRINTER FILAMENT, PETG, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:235°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No
Datasheet
Description
3D PRINTER FILAMENT, PETG, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:235°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Petg, 1.75Mm, Black; Diameter Filamentive - 71AC0870 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Petg, 1.75Mm, Black; Diameter Filamentive
71AC0870
3D Printer Filament, Petg, 1.75Mm, Black; Diameter Filamentive 71AC0870
3D PRINTER FILAMENT, PETG, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:235°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No

3D PRINTER FILAMENT, PETG, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:235°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0870
Product Name 3D Printer Filament, Petg, 1.75Mm, Black; Diameter Filamentive
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 2776551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 164.0 yd (150 m)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details