The 3D Filament, PLA, Silver, 1.75mm, 750g from Filamentive is a bioplastic filament made from recycled polylactic acid (rPLA), which is derived from plant-based sources. This filament is designed for desktop 3D printing and offers advantages such as low warping, minimal odor, and high print quality. It is suitable for creating consumer products, toys, and general prototypes. The filament has a specific gravity of 1.24 g/cc and a melt flow rate of 9.56 gr/10 min. Its mechanical properties include an impact strength of 3.4 kJ/m², yield stress of 69.8 MPa, and a strain at break of 19.5%. The recommended printing temperature ranges from 190°C to 220°C, with a melting temperature between 77°C and 146°C. The filament diameter is 1.75mm with a tolerance of ±0.05mm and a roundness greater than 95%. This product is ideal for engineers looking for an environmentally friendly filament option without compromising on print quality.
3D FILAMENT, PLA, SILVER, 1.75MM, 750G
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fibers and Filaments |
| Product Number | 41AH2966 |
| Product Name | 3D Filament, Pla, Silver, 1.75Mm, 750G Filamentive |