The automatic level filler provides a rapid, level fill each and every time. Advanced spring loaded nozzle and overflow technology allow this robust filler to deliver an even fill with easy changeover and quick volume adjustment. The filler can be outfitted with up to 8 nozzles and is ideal for volumes ranging from 100 ml to 1 gallon. It is user friendly and can accommodate a wide variety of container sizes and shapes.
| Filamatic | |
|---|---|
| Product Category | Packaging Machines |
| Product Number | Level Filler |
| Product Name | Automatic Level Filler |
| Machine Type | Blister; Capping (optional feature); Cartoning (optional feature); Closing (optional feature); Collating (optional feature); Combiner (optional feature); Counting (optional feature); Erecting (optional feature); Filling; Inspection (optional feature); Labeling (optional feature); Shrink (optional feature); Sorting (optional feature); Wrapping (optional feature) |
| Features | Feeder (optional feature); Hazardous (optional feature); Processor (optional feature); StainlessSteel |
| Goods | Liquid |
| Packaging | BottleJar; Cartridge; DrumKeg |