Fibox Enclosures Enclosure, Din Rail, Polycarbonate, Gray; Approval Bodies Fibox ULPCM200/63T

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Approval Bodies:CSA / UL; Body Color:Grey; Cover Color:Smoked Transparent; Enclosure Material:Polycarbona te; Enclosure Type:Box; External Depth:2.5"; External Depth - Imperial:10" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Approval Bodies:CSA / UL; Body Color:Grey; Cover Color:Smoked Transparent; Enclosure Material:Polycarbona te; Enclosure Type:Box; External Depth:2.5"; External Depth - Imperial:10" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate, Gray; Approval Bodies Fibox - 01J3994 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Approval Bodies Fibox
01J3994
Enclosure, Din Rail, Polycarbonate, Gray; Approval Bodies Fibox 01J3994
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Approval Bodies:CSA / UL; Body Color:Grey; Cover Color:Smoked Transparent; Enclosure Material:Polycarbona te; Enclosure Type:Box; External Depth:2.5"; External Depth - Imperial:10" RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Approval Bodies:CSA / UL; Body Color:Grey; Cover Color:Smoked Transparent; Enclosure Material:Polycarbonate; Enclosure Type:Box; External Depth:2.5"; External Depth - Imperial:10" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 01J3994
Product Name Enclosure, Din Rail, Polycarbonate, Gray; Approval Bodies Fibox
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
High-density storage - R5SEC-874853 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details