Fibox Enclosures Boxes UL TPC 201610

Description
"Box Plastic, Polycarbonate Light Gray Cover Included 7.900"" L x 6.400"" W (200.66mm x 162.56mm) X 3.900"" (99.06mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Cover Included 7.900"" L x 6.400"" W (200.66mm x 162.56mm) X 3.900"" (99.06mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-ULTPC201610-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Cover Included 7.900"" L x 6.400"" W (200.66mm x 162.56mm) X 3.900"" (99.06mm)"

"Box Plastic, Polycarbonate Light Gray Cover Included 7.900"" L x 6.400"" W (200.66mm x 162.56mm) X 3.900"" (99.06mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 4833-ULTPC201610-ND
Product Name Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details