Fibox Enclosures Ul Pc Enclosure Gray Cover; Enclosure Type Fibox UL PC 175/100 HG

Description
UL PC ENCLOSURE - GRAY COVER; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99.1mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
UL PC ENCLOSURE - GRAY COVER; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99.1mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ul Pc Enclosure Gray Cover; Enclosure Type Fibox - 39C8942 - Newark, An Avnet Company
Chicago, IL, United States
Ul Pc Enclosure Gray Cover; Enclosure Type Fibox
39C8942
Ul Pc Enclosure Gray Cover; Enclosure Type Fibox 39C8942
UL PC ENCLOSURE - GRAY COVER; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99.1mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

UL PC ENCLOSURE - GRAY COVER; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:99.1mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8942
Product Name Ul Pc Enclosure Gray Cover; Enclosure Type Fibox
Length 3.9 inch (99.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers