Fibox Enclosures Mounting Plate, 56Mm X 71Mm, Steel; Panel Type Fibox TM 0808

Description
MOUNTING PLATE, 56Mm x 71MM, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:-; For Use With:PC 0808 Enclosures; External Height - Metric:55.9mm; External Width - Metric:71mm; External Height - Imperial:2.2" RoHS Compliant: Yes
Datasheet
Description
MOUNTING PLATE, 56Mm x 71MM, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:-; For Use With:PC 0808 Enclosures; External Height - Metric:55.9mm; External Width - Metric:71mm; External Height - Imperial:2.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate, 56Mm X 71Mm, Steel; Panel Type Fibox - 39C8764 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Plate, 56Mm X 71Mm, Steel; Panel Type Fibox
39C8764
Mounting Plate, 56Mm X 71Mm, Steel; Panel Type Fibox 39C8764
MOUNTING PLATE, 56Mm x 71MM, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:-; For Use With:PC 0808 Enclosures; External Height - Metric:55.9mm; External Width - Metric:71mm; External Height - Imperial:2.2" RoHS Compliant: Yes

MOUNTING PLATE, 56Mm x 71MM, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:-; For Use With:PC 0808 Enclosures; External Height - Metric:55.9mm; External Width - Metric:71mm; External Height - Imperial:2.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 39C8764
Product Name Mounting Plate, 56Mm X 71Mm, Steel; Panel Type Fibox
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4507SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details